Samsung logo

Samsung 9 NP900X3D Intel® Core™ i5 i5-2537M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 English Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59423
Info modified on:
29 Jan 2025, 19:09:41
Short summary description Samsung 9 NP900X3D Intel® Core™ i5 i5-2537M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 English Silver:

Samsung 9 NP900X3D, Intel® Core™ i5, 1,4 GHz, 33,8 cm (13.3"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Samsung 9 NP900X3D Intel® Core™ i5 i5-2537M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 English Silver:

Samsung 9 NP900X3D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2537M, Processor frequency: 1,4 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.