Samsung logo

Samsung 9 900X3B-A01 Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45042
Info modified on:
25 Jan 2025, 22:09:58
Short summary description Samsung 9 900X3B-A01 Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Samsung 9 900X3B-A01, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Samsung 9 900X3B-A01 Intel® Core™ i5 i5-2467M Laptop 33,8 cm (13.3") HD+ 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black:

Samsung 9 900X3B-A01. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2467M, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.