Samsung logo

Samsung 5 NP535U4C AMD A10 A10-4655M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120008
Info modified on:
23 Jan 2025, 18:46:40
Short summary description Samsung 5 NP535U4C AMD A10 A10-4655M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

Samsung 5 NP535U4C, AMD A10, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Samsung 5 NP535U4C AMD A10 A10-4655M Laptop 35,6 cm (14") 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

Samsung 5 NP535U4C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4655M, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7620G. Operating system installed: Windows 8. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.