Samsung 3 NP370R4E, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 2 GB, 500 GB, Windows 7 Home Basic
Samsung 3 NP370R4E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8750M. Operating system installed: Windows 7 Home Basic. Product color: White. Weight: 1,81 kg