Samsung 3 NP355E5C, AMD E, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung 3 NP355E5C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-1800, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7340. Operating system installed: Windows 8. Product color: Silver