Samsung 3 NP305V5A, AMD A8, 1,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB
Samsung 3 NP305V5A. Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-3530MX, Processor frequency: 1,9 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6620G, Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Premium. Product color: Black