Samsung logo

Samsung 3 NP305V5A AMD A6 A6-3410MX 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98004
Info modified on:
23 Jan 2025, 19:18:00
Short summary description Samsung 3 NP305V5A AMD A6 A6-3410MX 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black:

Samsung 3 NP305V5A, AMD A6, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description Samsung 3 NP305V5A AMD A6 A6-3410MX 39,6 cm (15.6") 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium Black:

Samsung 3 NP305V5A. Processor family: AMD A6, Processor model: A6-3410MX, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 2,49 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.