Samsung logo

Samsung 2 NP270E5K Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD Windows 10 White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88221
Info modified on:
24 Jan 2025, 20:34:16
Short summary description Samsung 2 NP270E5K Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD Windows 10 White:

Samsung 2 NP270E5K, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 2 NP270E5K Intel® Core™ i5 i5-4200U Laptop 39,6 cm (15.6") HD 4 GB 500 GB HDD Windows 10 White:

Samsung 2 NP270E5K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.