Samsung X X125-JA01, AMD Athlon Neo, 1,7 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 3 GB, 320 GB
Samsung X X125-JA01. Processor family: AMD Athlon Neo, Processor model: K125, Processor frequency: 1,7 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Product color: Black, White. Weight: 1,67 kg