Samsung logo

Samsung R R719-Aura T4200 Darc Intel Pentium Mobile 43,9 cm (17.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63985
Info modified on:
24 Jan 2025, 20:37:19
Short summary description Samsung R R719-Aura T4200 Darc Intel Pentium Mobile 43,9 cm (17.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Samsung R R719-Aura T4200 Darc, Intel Pentium Mobile, 2 GHz, 43,9 cm (17.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Samsung R R719-Aura T4200 Darc Intel Pentium Mobile 43,9 cm (17.3") 4 GB DDR2-SDRAM 320 GB Intel® GMA 4500M Windows Vista Home Premium Black:

Samsung R R719-Aura T4200 Darc. Processor family: Intel Pentium Mobile, Processor model: T4200, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 2,88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.