Samsung R70-Aura T5550 Diliaz, Intel® Core™2 Duo, 1,83 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 200 GB
Samsung R70-Aura T5550 Diliaz. Processor family: Intel® Core™2 Duo, Processor model: T5550, Processor frequency: 1,83 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,7 kg