Samsung logo

Samsung R70 XEV 7300 Intel® Core™2 Duo T7300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101741
Info modified on:
22 Jan 2025, 05:07:02
Short summary description Samsung R70 XEV 7300 Intel® Core™2 Duo T7300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium:

Samsung R70 XEV 7300, Intel® Core™2 Duo, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Samsung R70 XEV 7300 Intel® Core™2 Duo T7300 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce Go 8600M GS Windows Vista Home Premium:

Samsung R70 XEV 7300. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 8600M GS. Operating system installed: Windows Vista Home Premium. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.