Samsung logo

Samsung R R560-Aura P8700 Diego Intel® Core™2 Duo 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black, Red

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16263
Info modified on:
28 Jan 2025, 10:09:07
Short summary description Samsung R R560-Aura P8700 Diego Intel® Core™2 Duo 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black, Red:

Samsung R R560-Aura P8700 Diego, Intel® Core™2 Duo, 2,53 GHz, 39,1 cm (15.4"), 4 GB, 500 GB, Windows Vista Home Premium

Long summary description Samsung R R560-Aura P8700 Diego Intel® Core™2 Duo 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Black, Red:

Samsung R R560-Aura P8700 Diego. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2,53 GHz. Display diagonal: 39,1 cm (15.4"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product color: Black, Red. Weight: 2,7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.