Samsung logo

Samsung R NP-R530-JA0JUK laptop Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black, Red

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82458
Info modified on:
24 Jan 2025, 20:39:40
Short summary description Samsung R NP-R530-JA0JUK laptop Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black, Red:

Samsung R NP-R530-JA0JUK, Intel® Pentium® Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Samsung R NP-R530-JA0JUK laptop Intel® Pentium® Dual-Core T4400 39,6 cm (15.6") 3 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Home Premium Black, Red:

Samsung R NP-R530-JA0JUK. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product color: Black, Red. Weight: 2,5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.