Samsung R NP-R530-JA0DUK, Intel® Pentium® Dual-Core, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
Samsung R NP-R530-JA0DUK. Processor family: Intel® Pentium® Dual-Core, Processor model: T4400, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product color: Red, Silver. Weight: 2,5 kg