Samsung R NP-R510-AS03, Intel® Core™2 Duo, 2,53 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB
Samsung R NP-R510-AS03. Processor family: Intel® Core™2 Duo, Processor model: T9400, Processor frequency: 2,53 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 9200 GS. Operating system installed: Windows Vista Home Premium. Product color: Black, Silver. Weight: 2,7 kg