Samsung logo

Samsung R R509-Aura T3200 Dinola Intel® Pentium® 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium Black

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70593
Info modified on:
22 Jan 2025, 04:59:40
Short summary description Samsung R R509-Aura T3200 Dinola Intel® Pentium® 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium Black:

Samsung R R509-Aura T3200 Dinola, Intel® Pentium®, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description Samsung R R509-Aura T3200 Dinola Intel® Pentium® 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB Intel® GMA X4500 Windows Vista Home Premium Black:

Samsung R R509-Aura T3200 Dinola. Processor family: Intel® Pentium®, Processor model: T3200, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 2,68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.