Samsung logo

Samsung R R505-AURA Dessa QL-62 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55971
Info modified on:
22 Jan 2025, 05:55:48
Short summary description Samsung R R505-AURA Dessa QL-62 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

Samsung R R505-AURA Dessa, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 4 GB, 320 GB, Windows Vista Home Premium

Long summary description Samsung R R505-AURA Dessa QL-62 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

Samsung R R505-AURA Dessa. Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 2,68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.