Samsung logo

Samsung Q210-AS02 Intel® Core™2 Duo P8400 30,7 cm (12.1") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74218
Info modified on:
24 Jan 2025, 20:51:44
Short summary description Samsung Q210-AS02 Intel® Core™2 Duo P8400 30,7 cm (12.1") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium Black:

Samsung Q210-AS02, Intel® Core™2 Duo, 2,26 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 3 GB, 320 GB

Long summary description Samsung Q210-AS02 Intel® Core™2 Duo P8400 30,7 cm (12.1") 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce Go 9200M GS Windows Vista Home Premium Black:

Samsung Q210-AS02. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2,26 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 9200M GS. Operating system installed: Windows Vista Home Premium. Product color: Black. Weight: 1,95 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.