Samsung NP-Q1 Ultra, Intel Atom®, 1,66 GHz, 17,8 cm (7"), 1024 x 600 pixels, 1 GB, Windows XP Professional
Samsung NP-Q1 Ultra. Product type: Netbook. Processor family: Intel Atom®, Processor model: N280, Processor frequency: 1,66 GHz. Display diagonal: 17,8 cm (7"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Operating system installed: Windows XP Professional. Product color: Black. Weight: 690 g