Samsung P210-FA01, Intel® Core™2 Duo, 2 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 2 GB, 250 GB
Samsung P210-FA01. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows Vista Business. Weight: 1,95 kg