Samsung logo

Samsung NK36M7070VB Wall-mounted Black 729 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63147
Info modified on:
10 Mar 2025, 01:35:16
Short summary description Samsung NK36M7070VB Wall-mounted Black 729 m³/h:

Samsung NK36M7070VB, 729 m³/h, Ducted, B, A, D, 68 dB

Long summary description Samsung NK36M7070VB Wall-mounted Black 729 m³/h:

Samsung NK36M7070VB. Maximum extraction power: 729 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product color: Black, Control type: Touch. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 2,5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 84 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.