Samsung logo

Samsung NK24M5070CS Wall-mounted Stainless steel 558 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29786
Info modified on:
29 May 2025, 01:21:44
Short summary description Samsung NK24M5070CS Wall-mounted Stainless steel 558 m³/h:

Samsung NK24M5070CS, 558 m³/h, B, A, D, 69 dB, Wall-mounted

Long summary description Samsung NK24M5070CS Wall-mounted Stainless steel 558 m³/h:

Samsung NK24M5070CS. Maximum extraction power: 558 m³/h, Fluid dynamic efficiency class: B, Lighting efficiency class: A. Type: Wall-mounted, Product color: Stainless steel. Bulb power: 2,5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 70 kWh, Energy efficiency scale: A+++ to D. Width: 600 mm, Depth: 450 mm, Height (min): 60,3 cm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.