Samsung logo

Samsung NA64H3000AK Black Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31352
Info modified on:
11 Jul 2022, 14:03:09
Short summary description Samsung NA64H3000AK Black Built-in 60 cm Gas 4 zone(s):

Samsung NA64H3000AK, Black, Built-in, 60 cm, Gas, Glass, 4 zone(s)

Long summary description Samsung NA64H3000AK Black Built-in 60 cm Gas 4 zone(s):

Samsung NA64H3000AK. Product color: Black, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 2000 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (gas): 8000 W, Energy efficiency class: A. Width: 600 mm, Depth: 520 mm, Height: 98 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.