Samsung logo

Samsung MX-H630 home audio system Home audio mini system 220 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119482
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MX-H630 home audio system Home audio mini system 220 W Black:

Samsung MX-H630, Home audio mini system, Black, Tray, 220 W, 2640 W, 22 - 20000 Hz

Long summary description Samsung MX-H630 home audio system Home audio mini system 220 W Black:

Samsung MX-H630. Type: Home audio mini system, Product color: Black, Disc loading type: Tray. RMS rated power: 220 W, Peak Music Power Output (PMPO): 2640 W, Frequency range: 22 - 20000 Hz. Supported radio bands: FM. Display type: FLT. Audio formats supported: MP3, WMA, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.