Samsung logo

Samsung MUF-32BA USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Gold

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64803
Info modified on:
14 Mar 2024, 19:18:00
Short summary description Samsung MUF-32BA USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Gold:

Samsung MUF-32BA, 32 GB, USB Type-A, 3.2 Gen 1 (3.1 Gen 1), Sleeve, 8,6 g, Gold

Long summary description Samsung MUF-32BA USB flash drive 32 GB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Gold:

Samsung MUF-32BA. Capacity: 32 GB, Device interface: USB Type-A, USB version: 3.2 Gen 1 (3.1 Gen 1). Form factor: Sleeve. Weight: 8,6 g. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.