Samsung logo

Samsung MS23F301TAK Black Countertop 23 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82320
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung MS23F301TAK Black Countertop 23 L 800 W:

Samsung MS23F301TAK, Countertop, 23 L, 800 W, Built-in display, LED, Buttons, Rotary

Long summary description Samsung MS23F301TAK Black Countertop 23 L 800 W:

Samsung MS23F301TAK. Appliance placement: Countertop, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.