Samsung logo

Samsung ML-2166W laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91240
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Samsung ML-2166W laser printer 1200 x 1200 DPI A4 Wi-Fi:

Samsung ML-2166W, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, White

Long summary description Samsung ML-2166W laser printer 1200 x 1200 DPI A4 Wi-Fi:

Samsung ML-2166W. Print technology: Laser. Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LED. Wi-Fi. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.