Samsung logo

Samsung MG23K3515AK Black Grill microwave Countertop 23 L 800 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52746
Info modified on:
20 Dec 2024, 08:31:34
Short summary description Samsung MG23K3515AK Black Grill microwave Countertop 23 L 800 W:

Samsung MG23K3515AK, Countertop, Grill microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung MG23K3515AK Black Grill microwave Countertop 23 L 800 W:

Samsung MG23K3515AK. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.