Samsung MC457TGRCSR/EN, Over the range, Combination microwave, 45 L, 900 W, Built-in display, LED
Samsung MC457TGRCSR/EN. Appliance placement: Over the range, Product type: Combination microwave, Interior capacity: 45 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Rotary, Product color: Silver