Samsung MC32F604TCT, Countertop, 32 L, 1000 W, Built-in display, LED, Buttons, Touch
Samsung MC32F604TCT. Appliance placement: Countertop, Interior capacity: 32 L, Microwave power: 1000 W, Built-in display, Display type: LED, Control type: Buttons, Touch, Product color: Black, Stainless steel