Samsung logo

Samsung MW6000M Silver Grill microwave Countertop 28 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76735
Info modified on:
26 Jan 2021, 17:05:35
Short summary description Samsung MW6000M Silver Grill microwave Countertop 28 L 900 W:

Samsung MW6000M, Countertop, Grill microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MW6000M Silver Grill microwave Countertop 28 L 900 W:

Samsung MW6000M. Appliance placement: Countertop, Product type: Grill microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Buttons, Knob, Rotary, Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.