Samsung logo

Samsung MC28H5015AS Black, Silver Combination microwave Countertop 28 L 900 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78880
Info modified on:
29 May 2024, 18:42:17
Short summary description Samsung MC28H5015AS Black, Silver Combination microwave Countertop 28 L 900 W:

Samsung MC28H5015AS, Countertop, Combination microwave, 28 L, 900 W, Built-in display, LED

Long summary description Samsung MC28H5015AS Black, Silver Combination microwave Countertop 28 L 900 W:

Samsung MC28H5015AS. Appliance placement: Countertop, Product type: Combination microwave, Interior capacity: 28 L, Microwave power: 900 W, Built-in display, Display type: LED, Control type: Touch, Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.