Samsung 32GB, SDHC Standard, 32 GB, SDHC, Class 6, 24 MB/s, Shock resistant, Water resistant, Blue, White
Samsung 32GB, SDHC Standard. Capacity: 32 GB, Flash card type: SDHC, Flash memory class: Class 6, Read speed: 24 MB/s. Protection features: Shock resistant, Water resistant, Product color: Blue, White