Samsung logo

Samsung MB-MPBGB 32 GB MicroSDHC Class 6

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung MB-MPBGB 32 GB MicroSDHC Class 6:

Samsung MB-MPBGB, 32 GB, MicroSDHC, Class 6, Black

Long summary description Samsung MB-MPBGB 32 GB MicroSDHC Class 6:

Samsung MB-MPBGB. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 6. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.