Samsung 32GB, MicroSDHC PRO, 32 GB, MicroSDHC, Class 10, UHS, 90 MB/s, 80 MB/s
Samsung 32GB, MicroSDHC PRO. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 90 MB/s, Write speed: 80 MB/s. Protection features: Water resistant, Product color: Grey, White