Samsung logo

Samsung MB-MC256G 256 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
220640
Info modified on:
09 Jan 2023, 09:40:31
Short summary description Samsung MB-MC256G 256 GB MicroSDXC UHS-I Class 10:

Samsung MB-MC256G, 256 GB, MicroSDXC, Class 10, UHS-I, 100 MB/s, 90 MB/s

Long summary description Samsung MB-MC256G 256 GB MicroSDXC UHS-I Class 10:

Samsung MB-MC256G. Capacity: 256 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 100 MB/s, Write speed: 90 MB/s. Protection features: Magnet proof, Temperature proof, Water resistant, Product color: Red, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.