Samsung logo

Samsung EVO Plus MB-MC256D 256 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239041
Info modified on:
14 Mar 2024, 18:37:42
Short summary description Samsung EVO Plus MB-MC256D 256 GB MicroSDXC UHS-I Class 10:

Samsung EVO Plus MB-MC256D, 256 GB, MicroSDXC, Class 10, UHS-I, 95 MB/s, 90 MB/s

Long summary description Samsung EVO Plus MB-MC256D 256 GB MicroSDXC UHS-I Class 10:

Samsung EVO Plus MB-MC256D. Capacity: 256 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 95 MB/s, Write speed: 90 MB/s. Protection features: Heat resistant, Magnet proof, Water resistant, Product color: Red, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.