Samsung logo

Samsung M471A2K43CB1-CRC memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235432
Info modified on:
14 Mar 2024, 18:35:27
Short summary description Samsung M471A2K43CB1-CRC memory module 16 GB 1 x 16 GB DDR4:

Samsung M471A2K43CB1-CRC, 16 GB, 1 x 16 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A2K43CB1-CRC memory module 16 GB 1 x 16 GB DDR4:

Samsung M471A2K43CB1-CRC. Component for: Laptop, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.