Samsung logo

Samsung M425R1GB4BB0-CQK0D memory module 8 GB 1 x 8 GB DDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9862
Info modified on:
02 Aug 2023, 10:52:53
Short summary description Samsung M425R1GB4BB0-CQK0D memory module 8 GB 1 x 8 GB DDR5:

Samsung M425R1GB4BB0-CQK0D, 8 GB, 1 x 8 GB, DDR5, 4800 MHz, 262-pin SO-DIMM

Long summary description Samsung M425R1GB4BB0-CQK0D memory module 8 GB 1 x 8 GB DDR5:

Samsung M425R1GB4BB0-CQK0D. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 262-pin SO-DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.