Samsung logo

Samsung M393B2G70DB0-YK0B memory module 16 GB 1 x 16 GB DDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6503
Info modified on:
03 Nov 2023, 22:14:22
Short summary description Samsung M393B2G70DB0-YK0B memory module 16 GB 1 x 16 GB DDR3:

Samsung M393B2G70DB0-YK0B, 16 GB, 1 x 16 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Samsung M393B2G70DB0-YK0B memory module 16 GB 1 x 16 GB DDR3:

Samsung M393B2G70DB0-YK0B. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.