Samsung logo

Samsung M393A4K40DB3-CWE memory module 32 GB 1 x 32 GB DDR4 ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214375
Info modified on:
24 Jul 2024, 12:33:54
Short summary description Samsung M393A4K40DB3-CWE memory module 32 GB 1 x 32 GB DDR4 ECC:

Samsung M393A4K40DB3-CWE, 32 GB, 1 x 32 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description Samsung M393A4K40DB3-CWE memory module 32 GB 1 x 32 GB DDR4 ECC:

Samsung M393A4K40DB3-CWE. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 22, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.