Samsung logo

Samsung M391B5273DH0-YH9 memory module 4 GB 1 x 4 GB DDR3L 1333 MHz ECC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89153
Info modified on:
14 Mar 2024, 19:22:25
Short summary description Samsung M391B5273DH0-YH9 memory module 4 GB 1 x 4 GB DDR3L 1333 MHz ECC:

Samsung M391B5273DH0-YH9, 4 GB, 1 x 4 GB, DDR3L, 1333 MHz, 240-pin DIMM

Long summary description Samsung M391B5273DH0-YH9 memory module 4 GB 1 x 4 GB DDR3L 1333 MHz ECC:

Samsung M391B5273DH0-YH9. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, CAS latency: 9, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.