Samsung logo

Samsung RAM DDR2 2GB, PC667 memory module 1 x 2 GB 667 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108893
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung RAM DDR2 2GB, PC667 memory module 1 x 2 GB 667 MHz:

Samsung RAM DDR2 2GB, PC667, 2 GB, 1 x 2 GB, DDR2, 667 MHz

Long summary description Samsung RAM DDR2 2GB, PC667 memory module 1 x 2 GB 667 MHz:

Samsung RAM DDR2 2GB, PC667. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.