Samsung logo

Samsung M378B5173EB0-YK0 memory module 4 GB 1 x 4 GB DDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248985
Info modified on:
24 Jul 2024, 12:33:24
Short summary description Samsung M378B5173EB0-YK0 memory module 4 GB 1 x 4 GB DDR3:

Samsung M378B5173EB0-YK0, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Samsung M378B5173EB0-YK0 memory module 4 GB 1 x 4 GB DDR3:

Samsung M378B5173EB0-YK0. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.