Samsung logo

Samsung M378A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209561
Info modified on:
14 Mar 2024, 19:45:53
Short summary description Samsung M378A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz:

Samsung M378A5244CB0-CTD, 4 GB, 1 x 4 GB, DDR4, 2666 MHz, 288-pin DIMM, Black, Green

Long summary description Samsung M378A5244CB0-CTD memory module 4 GB 1 x 4 GB DDR4 2666 MHz:

Samsung M378A5244CB0-CTD. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19, Product color: Black, Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.