Samsung logo

Samsung M323R4GA3BB0-CQK memory module 32 GB 1 x 32 GB DDR5

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84178
Info modified on:
29 Jul 2025, 16:40:05
Short summary description Samsung M323R4GA3BB0-CQK memory module 32 GB 1 x 32 GB DDR5:

Samsung M323R4GA3BB0-CQK, 32 GB, 1 x 32 GB, DDR5, 4800 MHz, 288-pin DIMM

Long summary description Samsung M323R4GA3BB0-CQK memory module 32 GB 1 x 32 GB DDR5:

Samsung M323R4GA3BB0-CQK. Component for: PC, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR5, Memory clock speed: 4800 MHz, Memory form factor: 288-pin DIMM, CAS latency: 40

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.