Samsung logo

Samsung LW15M23C TV 38,1 cm (15") SXGA 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188384
Info modified on:
15 Mar 2022, 13:51:31
Short summary description Samsung LW15M23C TV 38,1 cm (15") SXGA 450 cd/m²:

Samsung LW15M23C, 38,1 cm (15"), 1280 x 1024 pixels, SXGA, LCD

Long summary description Samsung LW15M23C TV 38,1 cm (15") SXGA 450 cd/m²:

Samsung LW15M23C. Display diagonal: 38,1 cm (15"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 25 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 4:3

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.