Samsung LT28E310EW, 69,8 cm (27.5"), 1366 x 768 pixels, HD, LED, 8 ms, Black
Samsung LT28E310EW. Display diagonal: 69,8 cm (27.5"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black