Samsung T24D391EW, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, White
Samsung T24D391EW. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: White